CEI - EN IEC 62453-309

Field device tool (FDT) interface specification Part 309: Communication profile integration - IEC 61784 CPF 9

active, Most Current
Organization: CEI
Publication Date: 1 March 2023
Status: active
Page Count: 58
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

Communication Profile Family 9 (commonly known as HART®2) defines communication profiles based on IEC 61158-5-20 and IEC 61158-6-20. The basic profile CP 9/1 is defined in IEC 61784-1.

This part of IEC 62453 provides information for integrating the HART® technology into the FDT standard (IEC 62453-2).

This part of the IEC 62453 specifies communication and other services.

This document neither contains the FDT specification nor modifies it.

2 HART® and WirelessHART® are trade names of products supplied by FieldComm Group. This information is given for convenience of users of this document and does not constitute an endorsement by IEC of the product named. Equivalent products may be used if they can be shown to lead to the same results.

Document History

EN IEC 62453-309
March 1, 2023
Field device tool (FDT) interface specification Part 309: Communication profile integration - IEC 61784 CPF 9
Communication Profile Family 9 (commonly known as HART®2) defines communication profiles based on IEC 61158-5-20 and IEC 61158-6-20. The basic profile CP 9/1 is defined in IEC 61784-1. This part of...
May 1, 2018
Field device tool (FDT) interface specification Part 309: Communication profile integration - IEC 61784 CPF 9
Communication Profile Family 9 (commonly known as HART®1) defines communication profiles based on IEC 61158-5-20 and IEC 61158-6-20. The basic profile CP 9/1 is defined in IEC 61784-1. This part of...
April 1, 2011
Field device tool (FDT) interface specification - Part 309: Communication profile integration - IEC 61784 CPF 9
Questa parte della EN/IEC 62453 è una specifica di interfaccia per sviluppatori di componenti FDT (Field Device Tool) per funzioni di controllo e accesso dati con un'architettura client/server, ed è...

References

Advertisement