CEI EN 62453-309

Field device tool (FDT) interface specification Part 309: Communication profile integration - IEC 61784 CPF 9

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2018
Status: active
Page Count: 58
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

Communication Profile Family 9 (commonly known as HART®1) defines communication profiles based on IEC 61158-5-20 and IEC 61158-6-20.

The basic profile CP 9/1 is defined in IEC 61784-1. This part of IEC 62453 provides information for integrating the HART® technology into the FDT standard (IEC 62453-2).

This part of the IEC 62453 specifies communication and other services.

This standard neither contains the FDT specification nor modifies it.

Document History

March 1, 2023
Field device tool (FDT) interface specification Part 309: Communication profile integration - IEC 61784 CPF 9
Communication Profile Family 9 (commonly known as HART®2) defines communication profiles based on IEC 61158-5-20 and IEC 61158-6-20. The basic profile CP 9/1 is defined in IEC 61784-1. This part of...
CEI EN 62453-309
May 1, 2018
Field device tool (FDT) interface specification Part 309: Communication profile integration - IEC 61784 CPF 9
Communication Profile Family 9 (commonly known as HART®1) defines communication profiles based on IEC 61158-5-20 and IEC 61158-6-20. The basic profile CP 9/1 is defined in IEC 61784-1. This part of...
April 1, 2011
Field device tool (FDT) interface specification - Part 309: Communication profile integration - IEC 61784 CPF 9
Questa parte della EN/IEC 62453 è una specifica di interfaccia per sviluppatori di componenti FDT (Field Device Tool) per funzioni di controllo e accesso dati con un'architettura client/server, ed è...

References

Advertisement