CEI EN 61326-3-1

Electrical equipment for measurement, control and laboratory use - EMC requirements Part 3-1: Immunity requirements for safety-related systems and for equipment intended to perform safety-related functions (functional safety) - General industrial applications

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 January 2018
Status: active
Page Count: 52
ICS Code (Immunity): 33.100.20
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 61326 covers all equipment within the scope of IEC 61326-1, but is limited to systems and equipment for industrial applications intended to perform safety functions as defined in IEC 61508 with SIL 1-3.

The electromagnetic environments encompassed by this product family standard are industrial, both indoor and outdoor, as described for industrial locations in IEC 61000-6-2 or defined in 3.8 of IEC 61326-1. Equipment and systems intended for use in other electromagnetic environments, for example, in the process industry or in environments with potentially explosive atmospheres, are excluded from the scope of this document.

Equipment and systems considered as "proven-in-use" according to IEC 61508 or "prior use" according to IEC 61511 are excluded from the scope of this document.

Fire alarm systems and security alarm systems intended for protection of buildings are excluded from the scope of this document.

Document History

CEI EN 61326-3-1
January 1, 2018
Electrical equipment for measurement, control and laboratory use - EMC requirements Part 3-1: Immunity requirements for safety-related systems and for equipment intended to perform safety-related functions (functional safety) - General industrial applications
This part of IEC 61326 covers all equipment within the scope of IEC 61326-1, but is limited to systems and equipment for industrial applications intended to perform safety functions as defined in IEC...
April 1, 2011
Electrical equipment for measurement, control and laboratory use - EMC requirements Part 3-1: Immunity requirements for safety-related systems and for equipment intended to perform safety-related functions (functional safety) General industrial applications
La sicurezza funzionale è quella parte della sicurezza globale delle apparecchiature e dei sistemi che dipende dal corretto funzionamento dei sistemi elettrici implicati con la sicurezza. La Norma...
June 1, 2010
Electrical equipment for measurement, control and laboratory use - EMC requirements Part 3-1: Immunity requirements for safety-related systems and for equipment intended to perform safety-related functions (functional safety) General industrial applications
La sicurezza funzionale è quella parte della sicurezza globale delle apparecchiature e dei sistemi che dipende dal corretto funzionamento dei sistemi elettrici implicati con la sicurezza. La Norma...

References

Advertisement