CEI EN 60079-30-2

Explosive atmospheres Part 30-2: Electrical resistance trace heating - Application guide for design, installation and maintenance

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 January 2018
Status: active
Page Count: 80
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of IEC 60079 provides guidance for the application of electrical resistance trace heating systems in areas where explosive atmospheres may be present, with the exclusion of those classified as requiring EPL Ga/Da (traditional relationship to Zone 0 and Zone 20 respectively). This standard also provides guidance for explosive atmospheres incorporating the Division method of area classification that may be applied by some users of this standard.

NOTE Information on the Division method is given in NFPA 70 and CSA C22.1.

It provides recommendations for the design, installation, maintenance and repair of trace heating systems including associated control and monitoring equipment. It does not cover devices that operate by induction heating, skin effect heating or direct pipeline heating, nor those intended for stress relieving.

Document History

CEI EN 60079-30-2
January 1, 2018
Explosive atmospheres Part 30-2: Electrical resistance trace heating - Application guide for design, installation and maintenance
This part of IEC 60079 provides guidance for the application of electrical resistance trace heating systems in areas where explosive atmospheres may be present, with the exclusion of those classified...
April 1, 2008
Explosive atmospheres - Part 30-2: Electrical resistance trace heating - Application guide for design, installation and maintenance
La presente Norma riguarda una guida per la progettazione, l’installazione e la manutenzione delle resistenze elettriche superficiali, destinate ad essere utilizzate negli ambienti con pericolo di...

References

Advertisement