CEI EN 60079-30-1

Atmosfere esplosive Parte 30-1: Resistenza elettrica riscaldante superficiale - Prescrizioni generali e di prova

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 December 2017
Status: active
Page Count: 84
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of IEC 60079 specifies general and testing requirements for electrical resistance trace heaters for application in explosive atmospheres with the exclusion of those for EPL Ga and Da. This standard covers trace heaters that comprise either factory or field (work-site) assembled units, and which may be series trace heaters, parallel trace heaters, trace heater pads, or trace heater panels that have been assembled and/or terminated in accordance with the manufacturer's instructions.

This standard also includes requirements for termination assemblies and control methods used with trace heating systems. The explosive atmospheres referred to in this standard are those defined in IEC 60079-10-1 and IEC 60079-10-2.

Annexes D and E outline the application of this standard for those users applying the Division method of area classification.

This standard supplements and modifies the general requirements of IEC 60079-0, except as indicated in Table 1. Where a requirement of this standard conflicts with a requirement of IEC 60079-0, the requirement of this standard takes precedence.

Document History

CEI EN 60079-30-1
December 1, 2017
Atmosfere esplosive Parte 30-1: Resistenza elettrica riscaldante superficiale - Prescrizioni generali e di prova
This part of IEC 60079 specifies general and testing requirements for electrical resistance trace heaters for application in explosive atmospheres with the exclusion of those for EPL Ga and Da. This...
April 1, 2008
Explosive atmospheres - Part 30-1: Electrical resistance trace heating - General and testing requirements
La presente Norma tratta le prescrizioni generali e di prova relative alle resistenze elettriche superficiali scaldanti, destinate ad essere utilizzate negli ambienti con pericolo di esplosione per...

References

Advertisement