CEI EN 61191-3

Printed board assemblies Part 3: Sectional specification - Requirements for through-hole mount soldered assemblies

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 January 2018
Status: active
Page Count: 30
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This part of IEC 61191 prescribes requirements for lead and hole solder assemblies. The requirements pertain to those assemblies that totally use through-hole mounting technology (THT), or the THT portions of those assemblies that include other related technologies (i.e. surface mount, chip mounting, terminal mounting).

Document History

CEI EN 61191-3
January 1, 2018
Printed board assemblies Part 3: Sectional specification - Requirements for through-hole mount soldered assemblies
This part of IEC 61191 prescribes requirements for lead and hole solder assemblies. The requirements pertain to those assemblies that totally use through-hole mounting technology (THT), or the THT...
March 1, 2005
Printed board assemblies - Part 3: Sectional specification - Requirements for through-hole mount soldered assemblies
La presente Norma fa parte della serie EN 61191. Essa definisce le prescrizioni relative alle connessioni effettuate utilizzando tecniche di saldatura a fori passanti. I requisiti riguardano assiemi...
October 1, 2001
Assemblaggio di circuiti stampati - Parte 3: Specifica settoriale - Assemblaggio per saldatura attraverso fori passanti
La presente Norma fornisce prescrizioni per gli assiemi di componenti saldati con fori passanti. Le prescrizioni si riferiscono a quegli assiemi costituiti da componenti a fori passanti (THT) o da...

References

Advertisement