CEI EN 50174-3
Information technology - Cabling installation Part 3: Installation planning and practices outside buildings
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Networking): | 35.110 |
scope:
Introduction
Replace bullet 3 with "3) application dependent cabling design (e.g. EN 50700);
Delete bullet 4)
Replace bullet 5) with "4) bonding requirements (EN 50310) - the principles of which can be employed in installations outside buildings.
Document History
October 1, 2018
Information technology - Cabling installation Part 3: Installation planning and practices outside buildings
A description is not available for this item.
CEI EN 50174-3
January 1, 2018
Information technology - Cabling installation Part 3: Installation planning and practices outside buildings
Introduction
Replace bullet 3 with “3) application dependent cabling design (e.g. EN 50700);
Delete bullet 4)
Replace bullet 5) with “4) bonding requirements (EN 50310) - the principles of which...
November 1, 2014
Information technology - Cabling installation Part 3: Installation planning and practices outside buildings
This European Standard specifies requirements and provides recommendations for the following aspects of information technology cabling:
a) planning;
b) installation practice.
This European...
May 1, 2014
Information technology - Cabling installation Part 3: Installation planning and practices outside buildings
This European Standard specifies requirements and provides recommendations for the following aspects of information technology cabling:
a) planning;
b) installation practice.
This European...
August 1, 2004
Information technology - Cabling installation - Part 3: Installation planning and practices outside buildings
La presente Parte della Norma CEI EN 50174 è destinata a essere utilizzata dal personale direttamente coinvolto nella fase di installazione del cablaggio per la tecnologia dell’informazione.
La CEI...