CEI - EN 50174-3

Information technology - Cabling installation - Part 3: Installation planning and practices outside buildings

inactive
Organization: CEI
Publication Date: 1 August 2004
Status: inactive
Page Count: 62
scope:

La presente Parte della Norma CEI EN 50174 è destinata a essere utilizzata dal personale direttamente coinvolto nella fase di installazione del cablaggio per la tecnologia dell'informazione.
La CEI EN 50174-3 si applica all'esterno degli edifici. Essa contiene prescrizioni dettagliate e una guida riguardante la pianificazione e le pratiche di installazione.

Document History

October 1, 2018
Information technology - Cabling installation Part 3: Installation planning and practices outside buildings
A description is not available for this item.
January 1, 2018
Information technology - Cabling installation Part 3: Installation planning and practices outside buildings
Introduction Replace bullet 3 with “3) application dependent cabling design (e.g. EN 50700); Delete bullet 4) Replace bullet 5) with “4) bonding requirements (EN 50310) - the principles of which...
November 1, 2014
Information technology - Cabling installation Part 3: Installation planning and practices outside buildings
This European Standard specifies requirements and provides recommendations for the following aspects of information technology cabling: a) planning; b) installation practice. This European...
May 1, 2014
Information technology - Cabling installation Part 3: Installation planning and practices outside buildings
This European Standard specifies requirements and provides recommendations for the following aspects of information technology cabling: a) planning; b) installation practice. This European...
EN 50174-3
August 1, 2004
Information technology - Cabling installation - Part 3: Installation planning and practices outside buildings
La presente Parte della Norma CEI EN 50174 è destinata a essere utilizzata dal personale direttamente coinvolto nella fase di installazione del cablaggio per la tecnologia dell’informazione. La CEI...

References

Advertisement