CEI EN 61000-4-11

Electromagnetic compatibility (EMC) Part 4-11: Testing and measurement techniques - Voltage dips, short interruptions and voltage variations immunity tests

inactive
Buy Now
Organization: CEI
Publication Date: 1 January 2018
Status: inactive
Page Count: 14
ICS Code (Immunity): 33.100.20
scope:

FOREWORD

This amendment has been prepared by subcommittee 77A: EMC - Low frequency phenomena, of IEC technical committee 77: Electromagnetic compatibility.

The committee has decided that the contents of this amendment and the base publication will remain unchanged until the stability date indicated on the IEC website under "http://webstore.iec.ch" in the data related to the specific publication. At this date, the publication will be

• reconfirmed,

• withdrawn,

• replaced by a revised edition, or

• amended.

Document History

March 1, 2023
Electromagnetic compatibility (EMC) Part 4-11: Testing and measurement techniques - Voltage dips, short interruptions and voltage variations immunity tests for equipment with input current up to 16 A per phase
A description is not available for this item.
July 1, 2021
Electromagnetic compatibility (EMC) Part 4-11: Testing and measurement techniques - Voltage dips, short interruptions and voltage variations immunity tests for equipment with input current up to 16 A per phase
A description is not available for this item.
October 1, 2018
Electromagnetic compatibility (EMC) Part 4-11: Testing and measurement techniques - Voltage dips, short interruptions and voltage variations immunity tests
A description is not available for this item.
CEI EN 61000-4-11
January 1, 2018
Electromagnetic compatibility (EMC) Part 4-11: Testing and measurement techniques - Voltage dips, short interruptions and voltage variations immunity tests
FOREWORD This amendment has been prepared by subcommittee 77A: EMC – Low frequency phenomena, of IEC technical committee 77: Electromagnetic compatibility. The committee has decided that the...
February 1, 2006
Electromagnetic compatibility (EMC) - Part 4-11: Testing and measurement techniques - Voltage dips, short interruptions and voltage variations immunity tests
La presente Norma definisce i metodi di prova di immunità ed il campo dei livelli di prova preferiti per apparecchiature elettriche ed elettroniche collegate a reti di alimentazione in bassa tensione...
October 1, 2001
Compatibilità elettromagnetica (EMC) - Parte 4-11: Tecniche di prova e di misura - Prove di immunità a buchi di tensione, brevi interruzioni e variazioni di tensione
La presente Variante modifica il paragrafo della norma base relativo alla valutazione dei risultati di prova e aggiunge un nuovo paragrafo sul rapporto di prova. Modifica anche il paragrafo relativo...
June 1, 1997
Compatibilità elettromagnetica (EMC) - Parte 4: Tecniche di prova e di misura - Sezione 11: Prove di immunità a buchi di tensione, brevi interruzioni e variazioni di tensione
La presente Norma definisce i metodi di prova di immunità ed il campo dei livelli di prova preferiti per apparecchiature elettriche ed elettroniche collegate a reti di alimentazione in bassa tensione...
October 1, 1995
Compatibilità elettromagnetica (EMC) - Parte 4: Tecniche di prova e di misura - Sezione 11: Prove di immunità a buchi di tensione, brevi interruzioni e variazioni di tensione
La presente Norma è la versione italiana della Norma Europea CENELEC EN 61000-4-11, identica alla Pubblicazione IEC 1000-4-11 (1994). Definisce i metodi di prova di immunità ed il campo dei livelli...

References

Advertisement