IEC/TR 60725
Consideration of reference impedances and public supply network impedances for use in determining the disturbance characteristics of electrical equipment having a rated current ≤75 A per phase
| Organization: | IEC |
| Publication Date: | 1 June 2012 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
scope:
This Technical Report records the information that was available and the factors that were taken into account in arriving at the reference impedances that were incorporated in IEC 60555 and which are now incorporated in some parts of IEC 61000-3.
In addition, information is given on the impedances of public supply networks associated with service current capacities ≥100 A per phase.
Document History