IEC/TR 60725
Consideration of reference impedances and public supply network impedances for use in determining disturbance characteristics of electrical equipment having a rated current less than or equal to 75 A per phase
| Organization: | IEC |
| Publication Date: | 1 May 2005 |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): | 17.220 |
| ICS Code (Emission): | 33.100.10 |
scope:
This technical report records the information that was available and the factors that were taken into account in arriving at the reference impedances that were formerly incorporated in IEC 60555 1), but which are now incorporated into some sections of IEC 61000-3.
In addition, information is given on the impedances of public supply networks associated with service current capacities ≥100 A per phase.
1) IEC 60555 (all parts), Disturbances in supply systems caused by household appliances and similar electrical equipment (withdrawn)
Document History