BSI - BS EN 50364
Product standard for human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 300 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 28 February 2018 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ICS Code (Radiation protection): | 13.280 |
Document History
BS EN 50364
February 28, 2018
Product standard for human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 300 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications
A description is not available for this item.
March 31, 2010
Limitation of human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 300 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications
A description is not available for this item.
January 18, 2002
Limitation of Human Exposure to Electromagnetic Fields from Devices Operating in the Frequency Range 0 Hz to 10 GHz, Used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and Similar Applications
To be read in conjunction with EN 50357