BSI - BS EN 50364

Limitation of human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 300 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications

inactive
Buy Now
Organization: BSI
Publication Date: 31 March 2010
Status: inactive
Page Count: 14
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Radiation protection): 13.280

Document History

February 28, 2018
Product standard for human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 300 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications
A description is not available for this item.
BS EN 50364
March 31, 2010
Limitation of human exposure to electromagnetic fields from devices operating in the frequency range 0 Hz to 300 GHz, used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and similar applications
A description is not available for this item.
January 18, 2002
Limitation of Human Exposure to Electromagnetic Fields from Devices Operating in the Frequency Range 0 Hz to 10 GHz, Used in Electronic Article Surveillance (EAS), Radio Frequency Identification (RFID) and Similar Applications
To be read in conjunction with EN 50357
Advertisement