CSA C22.2 NO 292
Dc arc fault protection for photovoltaic applications
| Organization: | CSA |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Components for electrical equipment in general): | 29.100.01 |
scope:
This Standard applies to dc arc fault protective devices (DC-AFPDs) and devices incorporating arc fault circuit protection intended for use in direct current circuits in photovoltaic (PV) systems having a maximum voltage rating of 1000 V dc and intended for installation in accordance with the rules of the Canadian Electrical Code, Part I.
This Standard contains construction, test, and marking requirements for DC-AFPDs and is designed to be used in conjunction with CSA CAN/CSA-C22.2 No. 5, CSA C22.2 No. 144.1, CSA C22.2 No. 305, and CSA C22.2 No. 107.1 as applicable.
A DC-AFPD is intended to detect and mitigate the effects of arcing faults that can pose a risk of fire ignition under certain conditions if the arcing persists. A DC-AFPD is not intended to detect glowing connections.
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Document History