DS/EN IEC 62439-3

Industrial communication networks – High availability automation networks – Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 February 2018
Status: active
Page Count: 174
ICS Code (Information coding): 35.040
ICS Code (Industrial automation systems in general): 25.040.01
scope:

IEC 62439-3:2016 is available as <a href="https://webstore.iec.ch/publication/24438">IEC 62439-3:2016 RLV</a> which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC 62439-3:2016 is applicable to high-availability automation networks based on the Ethernet technology. This part of IEC 62439 specifies two redundancy protocols designed to provide seamless recovery in case of single failure of an inter-bridge link or bridge in the network, which are based on the same scheme: parallel transmission of duplicated information. This third edition cancels and replaces the second edition published in 2012. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - technical corrections and extension of specifications; - consideration of IEC 61588 clock synchronization with end-to-end delay measurement alongside the existing peer-to-peer delay measurement in PRP.

Document History

May 10, 2023
Industrial communication networks – High availability automation networks – Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
1.1 General The IEC 62439 series is applicable to high-availability automation networks based on the Ethernet technology. This document: - specifies PRP and HSR as two related redundancy protocols...
February 17, 2022
Industrial communication networks – High availability automation networks – Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
1.1 General The IEC 62439 series is applicable to high-availability automation networks based on the Ethernet technology. This document: - specifies PRP and HSR as two related redundancy protocols...
DS/EN IEC 62439-3
February 5, 2018
Industrial communication networks – High availability automation networks – Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
IEC 62439-3:2016 is available as <a href="https://webstore.iec.ch/publication/24438">IEC 62439-3:2016 RLV</a> which contains the International Standard and its Redline version, showing...
Industrial communication networks – High availability automation networks – Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
The IEC 62439 series is applicable to high-availability automation networks based on the Ethernet technology. This part of IEC 62439 specifies two related redundancy protocols designed to provide...
Advertisement