DSF/PREN IEC 62439-3

Industrial communication networks – High availability automation networks – Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 203
scope:

The IEC 62439 series is applicable to high-availability automation networks based on the Ethernet technology. This part of IEC 62439 specifies two related redundancy protocols designed to provide seamless recovery in case of single failure of an inter-bridge link or bridge in the network, which are based on the same scheme: parallel transmission of duplicated information.

Document History

May 10, 2023
Industrial communication networks – High availability automation networks – Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
1.1 General The IEC 62439 series is applicable to high-availability automation networks based on the Ethernet technology. This document: - specifies PRP and HSR as two related redundancy protocols...
February 17, 2022
Industrial communication networks – High availability automation networks – Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
1.1 General The IEC 62439 series is applicable to high-availability automation networks based on the Ethernet technology. This document: - specifies PRP and HSR as two related redundancy protocols...
February 5, 2018
Industrial communication networks – High availability automation networks – Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
IEC 62439-3:2016 is available as <a href="https://webstore.iec.ch/publication/24438">IEC 62439-3:2016 RLV</a> which contains the International Standard and its Redline version, showing...
DSF/PREN IEC 62439-3
Industrial communication networks – High availability automation networks – Part 3: Parallel Redundancy Protocol (PRP) and High-availability Seamless Redundancy (HSR)
The IEC 62439 series is applicable to high-availability automation networks based on the Ethernet technology. This part of IEC 62439 specifies two related redundancy protocols designed to provide...
Advertisement