ITU-R M.1465

Characteristics of and protection criteria for radars operating in the radiodetermination service in the frequency range 3 100-3 700 MHz

active, Most Current
Buy Now
Organization: ITU-R
Publication Date: 1 January 2018
Status: active
Page Count: 10
scope:

This Recommendation provides technical and operational characteristics, as well as protection criteria, of operational land/ship/air based radars in the frequency range 3 100-3 700 MHz1. The Recommendation includes representative characteristics on the transmitter, receiver, and antenna components, as well as deployment information, of these radars.

Document History

ITU-R M.1465
January 1, 2018
Characteristics of and protection criteria for radars operating in the radiodetermination service in the frequency range 3 100-3 700 MHz
This Recommendation provides technical and operational characteristics, as well as protection criteria, of operational land/ship/air based radars in the frequency range 3 100-3 700 MHz1. The...
February 1, 2015
Characteristics of and protection criteria for radars operating in the radiodetermination service in the frequency range 3 100-3 700 MHz
This Recommendation provides technical and operational characteristics, as well as protection criteria, of operational land/ship/air based radars in the frequency range 3 100-3 700 MHz. The...
January 1, 2007
Characteristics of and protection criteria for radars operating in the radiodetermination service in the frequency band 3 100-3 700 MHz
A description is not available for this item.
January 1, 2000
Characteristics of, and Protection Criteria for Radars Operating in the Radiodetermination Service in the Frequency Band 3 100-3 700 MHz
A description is not available for this item.

References

Advertisement