ITU-R M.1465

Characteristics of and protection criteria for radars operating in the radiodetermination service in the frequency range 3 100-3 700 MHz

inactive
Buy Now
Organization: ITU-R
Publication Date: 1 February 2015
Status: inactive
Page Count: 9
scope:

This Recommendation provides technical and operational characteristics, as well as protection criteria, of operational land/ship/air based radars in the frequency range 3 100-3 700 MHz. The Recommendation includes representative characteristics on the transmitter, receiver, and antenna components, as well as deployment information, of these radars.

Document History

January 1, 2018
Characteristics of and protection criteria for radars operating in the radiodetermination service in the frequency range 3 100-3 700 MHz
This Recommendation provides technical and operational characteristics, as well as protection criteria, of operational land/ship/air based radars in the frequency range 3 100-3 700 MHz1. The...
ITU-R M.1465
February 1, 2015
Characteristics of and protection criteria for radars operating in the radiodetermination service in the frequency range 3 100-3 700 MHz
This Recommendation provides technical and operational characteristics, as well as protection criteria, of operational land/ship/air based radars in the frequency range 3 100-3 700 MHz. The...
January 1, 2007
Characteristics of and protection criteria for radars operating in the radiodetermination service in the frequency band 3 100-3 700 MHz
A description is not available for this item.
January 1, 2000
Characteristics of, and Protection Criteria for Radars Operating in the Radiodetermination Service in the Frequency Band 3 100-3 700 MHz
A description is not available for this item.
Advertisement