NEMA SM 1
Guide to General-Purpose Synchronous Motors without Excited Rotor Windings
| Organization: | NEMA |
| Publication Date: | 1 January 2017 |
| Status: | active |
| Page Count: | 192 |
scope:
This guide covers general-purpose synchronous motors without excited rotor windings, including polyphase alternating-current permanent magnet motors rated 500 horsepower and less, designed in standard ratings with standard operating characteristics and mechanical construction for use under usual service conditions without restriction to a particular application or type of application, and incorporating all of the following:
a. Across the line starting
b. Permanent magnets in the rotor c. Open or enclosed construction
d. Rated continuous duty
e. Class B or higher rated insulation system with a temperature rise at rated load not exceeding that specified in 7.15 for Class B insulation.
Document History