NEMA - SM 1

Guide to General-Purpose Synchronous Motors without Excited Rotor Windings

active, Most Current
Organization: NEMA
Publication Date: 1 January 2021
Status: active
Page Count: 199
scope:

This guide covers general-purpose synchronous motors without excited rotor windings, including polyphase alternating-current permanent magnet motors rated 500 hp and less, designed in Standard ratings with Standard operating characteristics and mechanical construction for use under usual service conditions without restriction to a particular application or type of application, and incorporating all of the following:

a. Across the line starting

b. Permanent magnets in the rotor

c. Open or enclosed construction

d. Rated continuous duty

e. Class B or higher rated insulation system with a temperature rise at rated load not exceeding that specified in 7.15 for Class B insulation

Document History

SM 1
January 1, 2021
Guide to General-Purpose Synchronous Motors without Excited Rotor Windings
This guide covers general-purpose synchronous motors without excited rotor windings, including polyphase alternating-current permanent magnet motors rated 500 hp and less, designed in Standard...
January 1, 2017
Guide to General-Purpose Synchronous Motors without Excited Rotor Windings
This guide covers general-purpose synchronous motors without excited rotor windings, including polyphase alternating-current permanent magnet motors rated 500 horsepower and less, designed in...

References

Advertisement