SM 1 - : References
This document references the following standards:
IEEE 1812
ASA S12.12
NEMA C84.1
ARPM IP-20
ARPM IP-22
ASTM D149
ASTM D635
IEC 60034-1
IEC 60034-14
IEC 60034-30-1
IEC 60034-7
IEC 60034-8
IEEE 1
IEEE 117
IEEE 1776
IEEE 1812
IEEE 43
IEEE 522
ISO 10816-3
ISO 10817-1
ISO 20816-1
ISO 21940-32
ISO 2954
ISO 3741
ISO 3743-1
ISO 3743-2
ISO 3744
ISO 3745
ISO 3746
ISO 3747
ISO 80000-1
ISO 9614-1
ISO 9614-2
ISO 9614-3
NEMA MG 1
NEMA MG 3
NFPA 70
ASA S12.51/ISO 3741
ASA S12.53 PART 1/ISO 3743-1
ASA S12.53/2/ISO 3743-2
ASA S12.54/ISO 3744
ASA S12.55/ISO 3745
ASA S12.56/ISO 3746
ASA S12.57/ISO 3747
This document is referenced by the following standards:
IEEE 1349
API STD 560
Advertisement