ISO 20934

Road vehicles — Fuse-links with axial terminals for use in 48V networks — Types SF36-70V, SF51- 70V and SF56-70V

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2019
Status: active
Page Count: 28
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This document specifies fuse-links with axial terminals (Strip fuse-links) Types SF36‑70V, SF51‑70V and SF56‑70V used in road vehicles. It establishes, for these fuse-link types, the rated current, test procedures, performance requirements, and dimensions.

This document is applicable to fuse-links with a rated voltage of 70 V DC, a rated current of 30 A to 500 A, and a breaking capacity of 2 500 A intended for use in the electrical system of road vehicles with a nominal voltage of 48 V DC.

This document is intended to be used in conjunction with ISO 8820-1 and with ISO 8820-2. The numbering of its clauses corresponds to that of ISO 8820-1, whose requirements are applicable, except where modified by requirements particular to this document.

Document History

ISO 20934
April 1, 2019
Road vehicles — Fuse-links with axial terminals for use in 48V networks — Types SF36-70V, SF51- 70V and SF56-70V
This document specifies fuse-links with axial terminals (Strip fuse-links) Types SF36‑70V, SF51‑70V and SF56‑70V used in road vehicles. It establishes, for these fuse-link types, the rated current,...

References

Advertisement