CEN - EN ISO 3822-3

Acoustics - Laboratory tests on noise emission from appliances and equipment used in water supply installations - Part 3: Mounting and operating conditions for in-line valves and appliances

active, Most Current
Organization: CEN
Publication Date: 1 February 2018
Status: active
Page Count: 18
ICS Code (Water supply systems): 91.140.60
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This document specifies the mounting and operating conditions to be used for in-line valves and appliances which control the flow, pressure or temperature of the water in water supply installations, when measuring noise emission resulting from water flow.

It is applicable to in-line valves and appliances of maximum nominal size DN 32 and to systems in which the maximum water flow rate does not exceed 1,6 l/s.

NOTE See ISO 6708; DN is the symbol for "nominal size". The number of the nominal size is loosely related to the inside diameter (in millimetres) of the in-tine valves and appliances.

The procedures described are for general use for all types of in-line valves of conventional design.

Document History

EN ISO 3822-3
February 1, 2018
Acoustics - Laboratory tests on noise emission from appliances and equipment used in water supply installations - Part 3: Mounting and operating conditions for in-line valves and appliances
This document specifies the mounting and operating conditions to be used for in-line valves and appliances which control the flow, pressure or temperature of the water in water supply installations,...
January 1, 1997
Acoustics - Laboratory Tests on Noise Emission from Appliances and Equipment Used in Water Supply Installations - Part 3: Mounting and Operating Conditions for In-Line Valves and Appliances
A description is not available for this item.
January 1, 1997
Acoustics - Laboratory Tests on Noise Emission from Appliances and Equipment Used in Water Supply Installations - Part 3: Mounting and Operating Conditions for In-Line Valves and Appliances
A description is not available for this item.

References

Advertisement