CEN - EN 14451
Devices to prevent pollution by backflow of potable water - In-line anti-vacuum valves DN 10 to DN 50 inclusive - Family D, type A
| Organization: | CEN |
| Publication Date: | 1 June 2020 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Drinking water): | 13.060.20 |
| ICS Code (Check valves): | 23.060.50 |
scope:
This document specifies the field of application, the dimensional, the physico-chemical, the design, the hydraulic, the mechanical, and the acoustic characteristics of in-line anti vacuum valve family D Type A.
This document covers in-line anti vacuum valve family D Type A, intended to prevent pollution of potable water by backflow, caused by backsiphoning only.
It is applicable to in-line anti vacuum valve in denominations DN 10 up to DN 50.
It covers in-line anti vacuum valve of PN 10 that are capable of working without modification or adjustment:
- at any pressure, up to 1 MPa (10 bar);
- with any pressure variation, up to 1 MPa (10 bar);
- in permanent duty at a limited temperature of 65 °C and for maximum 1 h at 90 °C.
It specifies also the test methods and requirements for verifying their characteristics, the marking and the presentation at delivery.
Document History