CEN - EN 16963

Fertilizers - Determination of boron, cobalt, copper, iron, manganese, molybdenum and zinc using ICP-AES

active, Most Current
Organization: CEN
Publication Date: 1 January 2018
Status: active
Page Count: 30
ICS Code (Fertilizers): 65.080
scope:

This European Standard specifies a method for the determination of boron, cobalt, copper, iron, manganese, molybdenum and zinc in fertilizer extracts using inductively coupled plasma-atomic emission spectrometry (ICP-AES).

This method is applicable to water and aqua regia fertilizer extracts prepared according to EN 16962 and/or EN 16964.

NOTE In most cases, the presence of small quantities of organic matter will not affect determinations by ICPAES and it is not necessary to apply organic matter removal.

Document History

EN 16963
January 1, 2018
Fertilizers - Determination of boron, cobalt, copper, iron, manganese, molybdenum and zinc using ICP-AES
This European Standard specifies a method for the determination of boron, cobalt, copper, iron, manganese, molybdenum and zinc in fertilizer extracts using inductively coupled plasma-atomic emission...

References

Advertisement