CEN - EN 16962

Fertilizers - Extraction of water soluble micro-nutrients in fertilizers and removal of organic compounds from fertilizer extracts

active, Most Current
Organization: CEN
Publication Date: 1 January 2018
Status: active
Page Count: 14
ICS Code (Fertilizers): 65.080
scope:

This European Standard specifies a method for the extraction of water soluble forms of boron, cobalt, copper, iron, manganese, molybdenum and zinc from mineral fertilizers containing one or more micronutrients and the procedure for removal of organic compounds from the water extracts.

The extracts can be analysed according to EN 16963, EN 16965, prEN 17041, prEN 17042, prEN 17043 and CEN/TS 17060.

Document History

EN 16962
January 1, 2018
Fertilizers - Extraction of water soluble micro-nutrients in fertilizers and removal of organic compounds from fertilizer extracts
This European Standard specifies a method for the extraction of water soluble forms of boron, cobalt, copper, iron, manganese, molybdenum and zinc from mineral fertilizers containing one or more...

References

Advertisement