DS/EN ISO 23537-1

Requirements for sleeping bags – Part 1: Thermal and dimensional requirements – Amendment 1 (ISO 23537-1:2016/Amd 1:2018)

active, Most Current
Buy Now
Organization: DS
Publication Date: 19 February 2018
Status: active
Page Count: 12
ICS Code (Camping equipment and camp-sites): 97.200.30
scope:

ISO 23537-1:2016 specifies the requirements and test methods as well as provisions for labelling of adult sized sleeping bags for use in sports and leisure time activities. ISO 23537-1:2016 does not apply to sleeping bags intended for specific purpose such as military use and extreme climate zone expedition. It does not apply to sleeping bags for children or babies. NOTE 1 - No prediction model exists for the determination of the limiting temperatures based on the thermal resistance of the sleeping bag for children and babies. Moreover, such a model for testing cannot be developed because the necessary controlled sleep trials with children or babies in climatic chambers are, out of ethical reasons, not permitted. NOTE 2 - The limit temperature for extreme climate conditions is seen to be −20 °C. ISO 23537-1:2016 describes the method for the assessment of the performance in steady-state conditions of a sleeping bag with regard to the protection against cold. NOTE 3 - Sleeping bags without homogeneous fillings designed to provide local extra insulation in certain parts pose issues with the calibration and/or test procedure. Ongoing work continues to provide suitable means of establishing temperature ratings.

Document History

May 30, 2022
Requirements for sleeping bags – Part 1: Thermal, mass and dimensional requirements for sleeping bags designed for limit temperatures of ‐20°C and higher (ISO 23537-1:2022)
This document specifies the requirements, test methods and other provisions for the labelling of adult sized sleeping bags for use in sports and leisure time activities at a limit temperature...
DS/EN ISO 23537-1
February 19, 2018
Requirements for sleeping bags – Part 1: Thermal and dimensional requirements – Amendment 1 (ISO 23537-1:2016/Amd 1:2018)
ISO 23537-1:2016 specifies the requirements and test methods as well as provisions for labelling of adult sized sleeping bags for use in sports and leisure time activities. ISO 23537-1:2016 does not...
November 1, 2016
Requirements for sleeping bags – Part 1: Thermal and dimensional requirements (ISO 23537-1:2016)
ISO 23537-1:2016 specifies the requirements and test methods as well as provisions for labelling of adult sized sleeping bags for use in sports and leisure time activities. ISO 23537-1:2016 does not...
Requirements for sleeping bags - Part 1: Thermal and dimensional requirements (ISO/DIS 23537-1:2015)
This International Standard specifies the requirements and test methods as well as provisions for labelling of adult sized sleeping bags for use in sports and leisure time activities. This...
Requirements for sleeping bags – Part 1: Thermal, mass and dimensional requirements for sleeping bags designed for limit temperatures of ‐20°C and higher (ISO/DIS 23537-1:2021)
This part of ISO 23537 specifies the requirements and test methods as well as provisions for labelling of adult sized sleeping bags for use in sports and leisure time activities at a limit...
Advertisement