DSF/PREN ISO 23537-1
Requirements for sleeping bags - Part 1: Thermal and dimensional requirements (ISO/DIS 23537-1:2015)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Camping equipment and camp-sites): | 97.200.30 |
scope:
This International Standard specifies the requirements and test methods as well as provisions for labelling of adult sized sleeping bags for use in sports and leisure time activities. This International Standard does not apply to sleeping bags intended for specific purpose such as military use and extreme climate zone expedition. It does not apply to sleeping bags for children or babies: no prediction model exists for the determination of the limiting temperatures based on the thermal resistance of the sleeping bag for these demographics. Moreover, such a model for testing cannot be developed because the necessary controlled sleep trials with children or babies in climatic chambers are, out of ethical reasons, not permitted. This International Standard describes the method for the assessment of the performance in steady state conditions of a sleeping bag with regard to the protection against cold. NOTE Sleeping bags without homogeneous fillings designed to provide local extra insulation in certain parts pose issues with the calibration and/or test procedure. Ongoing work continues to provide suitable means of establishing temperature ratings.
Document History