DSF/FPREN 62271-102

High-voltage switchgear and controlgear – Part 102: Alternating current disconnectors and earthing switches

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 107
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Other switchgear and controlgear): 29.130.99
scope:

This part of IEC 62271 applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor installations for nominal voltages above 1 000 V and for service frequencies up to and including 60 Hz. It also applies to the operating devices of these disconnectors and earthing switches and their auxiliary equipment. Additional requirements for disconnectors and earthing switches in enclosed switchgear and controlgear are given in IEC 62271-200, IEC 62271-201 and IEC 62271-203. NOTE - Disconnectors in which the fuse forms an integral part are not covered by this standard. This standard is also applicable to switching devices having disconnecting and/or earthing functionalities apart from other functions, such as high-speed earthing switch, circuit -breaker and switch-disconnector.

Document History

June 7, 2013
High-voltage switchgear and controlgear – Part 102: Alternating current disconnectors and earthing switches
Applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor enclosed and open terminal installations for voltages above 1 000 V and for service frequencies up...
November 17, 2011
High-voltage switchgear and controlgear – Part 102: Alternating current disconnectors and earthing switches
Applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor enclosed and open terminal installations for voltages above 1 000 V and for service frequencies up...
June 29, 2005
High-voltage switchgear and controlgear – Part 102: Alternating current disconnectors and earthing switches
This part of IEC 62271 applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor enclosed and open terminal installations for voltages above 1 000 V and for...
June 6, 2003
High-voltage switchgear and controlgear – Part 102: High-voltage alternating current disconnectors and earthing switches
This part of IEC 62271 applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor enclosed and open terminal installations for voltages above 1 000 V and for...
DSF/FPREN 62271-102
High-voltage switchgear and controlgear – Part 102: Alternating current disconnectors and earthing switches
This part of IEC 62271 applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor installations for nominal voltages above 1 000 V and for service frequencies...
High-voltage switchgear and controlgear - Part 102: High-voltage alternating current disconnectors and earthing switches
This part of IEC 62271 applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor enclosed and open terminal installations for voltages above 1 000 V and for...
High-voltage switchgear and controlgear - Part 102: High-voltage alternating current disconnectors and earthing switches
This part of IEC 62271 applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor enclosed and open terminal installations for voltages above 1 000 V and for...
High-voltage switchgear and controlgear -- Part 102: Alternating current disconnectors and earthing switches
This annex is applicable to resistor fitted disconnectors in metal-enclosed gas insulated switchgear (GIS). The maximum VFTO (very fast transient overvoltage) in GIS systems with a rated voltage of...
High-voltage switchgear and controlgear -- Part 102: Alternating current disconnectors and earthing switches
Applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor enclosed and open terminal installations for voltages above 1 000 V and for service frequencies up...
Advertisement