DS/EN 62271-102

High-voltage switchgear and controlgear – Part 102: Alternating current disconnectors and earthing switches

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 June 2013
Status: active
Page Count: 18
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Other switchgear and controlgear): 29.130.99
scope:

Applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor enclosed and open terminal installations for voltages above 1 000 V and for service frequencies up to and including 60 Hz. It also applies to the operating devices of these disconnectors and earthing switches and their auxiliary equipment. Additional requirements for disconnectors and earthing switches in enclosed switchgear and controlgear are given in EN 60298, EN 60466 and EN 60517. Note: Disconnectors in which the fuse forms an integral part are not covered by this standard This first edition cancels and replaces Ed.3 of EN 60129 published in 1984, amendment 1 (1992) and amendment 2 (1996). In addition, it replaces EN 61128, EN 61129 and EN 61259, which are hereby withdrawn and cancelled.

Document History

DS/EN 62271-102
June 7, 2013
High-voltage switchgear and controlgear – Part 102: Alternating current disconnectors and earthing switches
Applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor enclosed and open terminal installations for voltages above 1 000 V and for service frequencies up...
November 17, 2011
High-voltage switchgear and controlgear – Part 102: Alternating current disconnectors and earthing switches
Applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor enclosed and open terminal installations for voltages above 1 000 V and for service frequencies up...
June 29, 2005
High-voltage switchgear and controlgear – Part 102: Alternating current disconnectors and earthing switches
This part of IEC 62271 applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor enclosed and open terminal installations for voltages above 1 000 V and for...
June 6, 2003
High-voltage switchgear and controlgear – Part 102: High-voltage alternating current disconnectors and earthing switches
This part of IEC 62271 applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor enclosed and open terminal installations for voltages above 1 000 V and for...
High-voltage switchgear and controlgear – Part 102: Alternating current disconnectors and earthing switches
This part of IEC 62271 applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor installations for nominal voltages above 1 000 V and for service frequencies...
High-voltage switchgear and controlgear - Part 102: High-voltage alternating current disconnectors and earthing switches
This part of IEC 62271 applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor enclosed and open terminal installations for voltages above 1 000 V and for...
High-voltage switchgear and controlgear - Part 102: High-voltage alternating current disconnectors and earthing switches
This part of IEC 62271 applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor enclosed and open terminal installations for voltages above 1 000 V and for...
High-voltage switchgear and controlgear -- Part 102: Alternating current disconnectors and earthing switches
This annex is applicable to resistor fitted disconnectors in metal-enclosed gas insulated switchgear (GIS). The maximum VFTO (very fast transient overvoltage) in GIS systems with a rated voltage of...
High-voltage switchgear and controlgear -- Part 102: Alternating current disconnectors and earthing switches
Applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor enclosed and open terminal installations for voltages above 1 000 V and for service frequencies up...
Advertisement