DS/EN IEC 62822-3
Electric welding equipment – Assessment of restrictions related to human exposure to electromagnetic fields (0 Hz to 300 Hz) – Part 3: Resistance welding equipment
| Organization: | DS |
| Publication Date: | 22 February 2018 |
| Status: | active |
| Page Count: | 67 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
IEC 62822-3:2017 applies to equipment for resistance welding and allied processes designed for occupational use by professionals and for use by laymen. This document specifies procedures for the assessment of human exposure to magnetic fields produced by resistance welding equipment. It covers non-thermal biological effects in the frequency range from 0 Hz to 10 MHz and defines standardized test scenarios.
Document History