DS/EN IEC 62822-3
Electric welding equipment – Assessment of restrictions related to human exposure to electromagnetic fields (0 Hz to 300 Hz) – Part 3: Resistance welding equipment
| Organization: | DS |
| Publication Date: | 18 July 2023 |
| Status: | active |
| Page Count: | 80 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
IEC 62822-3:2023 applies to equipment for resistance welding and allied processes designed for occupational use by professionals and for use by laymen. More generally, this document covers equipment for which the welding current flows in an electrical circuit whose geometry cannot be changed and regardless of the technology of the current generator (for example LF-AC, MF-DC for spot or seam welding or capacitive discharge used for stud welding). This second edition cancels and replaces the first edition published in 2017. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: a) inclusion of the uncertainties in the results of the assessment; b) simplification of the methods of exposure assessment.
Document History