DOD - SMD 5962-99564

MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 3.3 VOLT, DUAL CHANNEL, DC/DC CONVERTER

active, Most Current
Buy Now
Organization: DOD
Publication Date: 13 February 2018
Status: active
Page Count: 15
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 24, 2022
MICROCIRCUIT, HYBRID, LINEAR, 3.3 VOLT, DUAL CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
SMD 5962-99564
February 13, 2018
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 3.3 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 17, 2010
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 3.3 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 3, 2004
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 3.3 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
June 23, 1999
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 3.3 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement