CEN - EN 748

Playing field equipment - Football goals - Functional and safety requirements, test methods

active, Most Current
Organization: CEN
Publication Date: 1 May 2013
Status: active
Page Count: 22
ICS Code (Outdoor and water sports equipment): 97.220.40
ICS Code (Indoor sports equipment): 97.220.30
scope:

This document specifies the functional requirements for 4 types and 2 sizes (see Clause 3) and the safety requirements (see Clause 4) for football goals.

It is applicable to football goals for training and competition in outdoor sports facilities and indoor arenas.

The following football goals are excluded:

a) EN 16579: goals with a size of 5,00 m × 2,00 m and 7,32 m × 2,44 m and with a total weight of ≥ 10 kg and ≤ 42 kg (total weight includes net, net fixing and any permanently attached anchoring or stabilizing system);

b) EN 16664: (lightweight goals).

Document History

EN 748
May 1, 2013
Playing field equipment - Football goals - Functional and safety requirements, test methods
This document specifies the functional requirements for 4 types and 2 sizes (see Clause 3) and the safety requirements (see Clause 4) for football goals. It is applicable to football goals for...
May 1, 2013
Playing field equipment - Football goals - Functional and safety requirements, test methods
This document specifies the functional requirements for 4 types and 2 sizes (see Clause 3) and the safety requirements (see Clause 4) for football goals. It is applicable to football goals for...
September 1, 2004
Playing Field Equipment - Football Goals - Functional and Safety Requirements, Test Methods
A description is not available for this item.
September 1, 2004
Playing Field Equipment - Football Goals - Functional and Safety Requirements, Test Methods
A description is not available for this item.
December 1, 1995
Playing Field Equipment - Football Goals - Functional and Safety Requirements, Test Methods
A description is not available for this item.
December 1, 1995
Playing Field Equipment - Football Goals - Requirements and Test Methods Including Safety
A description is not available for this item.
January 1, 1995
Playing Field Equipment - Football Goals - Requirements and Test Methods Including Safety
A description is not available for this item.

References

Advertisement