ASTM International - ASTM F2950-14
Standard Safety and Performance Specification for Soccer Goals
| Organization: | ASTM International |
| Publication Date: | 1 April 2014 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Sports facilities): | 97.220.10 |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
scope:
1.1 This standard specifies safety and performance requirements aimed at providing safer soccer goals and thereby reducing injuries and fatalities.
1.2 This standard applies to all soccer goals with a total weight greater than 40 lb when weighed in accordance with 7.1.1 and 7.1.2.
1.3 This standard supersedes Specification F2056-09.
1.4 This standard supersedes Specification F2673-08.
1.5 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History