AFNOR - NF EN 303316

Broadband Direct Air-to-Ground Communications - Equipment operating in the 1 900 MHz to 1 920 MHz and 5 855 MHz to 5 875 MHz frequency bands - Beamforming antenna - Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU (V1.1.1)

inactive
Organization: AFNOR
Publication Date: 24 February 2018
Status: inactive
ICS Code (Aerials): 33.120.40
ICS Code (Receiving and transmitting equipment): 33.060.20

Document History

July 24, 2020
Broadband Direct Air-to-Ground Communications - Equipment operating in the 1 900 MHz to 1 920 MHz and 5 855 MHz to 5 875 MHz frequency bands - Beamforming antennas - Harmonised Standard for access to radio spectrum (V1.2.1)
A description is not available for this item.
NF EN 303316
February 24, 2018
Broadband Direct Air-to-Ground Communications - Equipment operating in the 1 900 MHz to 1 920 MHz and 5 855 MHz to 5 875 MHz frequency bands - Beamforming antenna - Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU (V1.1.1)
A description is not available for this item.
Advertisement