AFNOR - NF EN 303316
Broadband Direct Air-to-Ground Communications - Equipment operating in the 1 900 MHz to 1 920 MHz and 5 855 MHz to 5 875 MHz frequency bands - Beamforming antennas - Harmonised Standard for access to radio spectrum (V1.2.1)
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 24 July 2020 |
| Status: | active |
| ICS Code (Aerials): | 33.120.40 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
Document History
NF EN 303316
July 24, 2020
Broadband Direct Air-to-Ground Communications - Equipment operating in the 1 900 MHz to 1 920 MHz and 5 855 MHz to 5 875 MHz frequency bands - Beamforming antennas - Harmonised Standard for access to radio spectrum (V1.2.1)
A description is not available for this item.
February 24, 2018
Broadband Direct Air-to-Ground Communications - Equipment operating in the 1 900 MHz to 1 920 MHz and 5 855 MHz to 5 875 MHz frequency bands - Beamforming antenna - Harmonised Standard covering the essential requirements of article 3.2 of Directive 2014/53/EU (V1.1.1)
A description is not available for this item.