DIN EN ISO 52018-1

Energy performance of buildings - Indicators for partial EPB requirements related to thermal energy balance and fabric features - Part 1: Overview of options (ISO 52018-1:2017)

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2018
Status: inactive
Page Count: 55
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

The set of EPB assessment standards produces a great number of overall and partial EPB indicators as outputs, which can be used for different purposes. This document deals with the use as requirement of partial EPB indicators related to the fabric and related to the thermal balance of the building. Thermal balance aspects concern both the heating and cooling needs and the free floating temperatures, especially with respect to overheating or too cold indoor temperatures. This document can support both private parties and public regulators (and all stakeholders involved in the regulatory process) with the "post-processing" of these outputs.

This document provides standardized tables for reporting, in a structured and transparent manner, the choices that are to be made with respect to the partial EPB requirements covered by this document. The tables are non-restrictive, thus allowing for full regulatory flexibility.

NOTE Table 1 in the Introduction shows the relative position of this document within the set of EPB standards in the context of the modular structure as set out in ISO 52000-1.

Document History

October 1, 2020
Energy performance of buildings - Indicators for partial EPB requirements related to thermal energy balance and fabric features - Part 1: Overview of options (ISO 52018-1:2017)
A description is not available for this item.
DIN EN ISO 52018-1
March 1, 2018
Energy performance of buildings - Indicators for partial EPB requirements related to thermal energy balance and fabric features - Part 1: Overview of options (ISO 52018-1:2017)
The set of EPB assessment standards produces a great number of overall and partial EPB indicators as outputs, which can be used for different purposes. This document deals with the use as requirement...
August 1, 2015
Energy performance of buildings - Indicators for partial EPB requirements related to thermal energy balance and fabric features - Part 1: Overview of options (ISO/DIS 52018-1:2015); German and English version prEN ISO 52018-1:2015
A description is not available for this item.

References

Advertisement