DIN EN 4691-1

Aerospace series - Tie rod with integrated bolts - Part 1: Technical specification; German and English version EN 4691-1:2017

active, Most Current
Organization: DIN
Publication Date: 1 April 2018
Status: active
Page Count: 113
ICS Code (Components for aerospace construction): 49.035
scope:

This standard specifies the required characteristics, inspection and test methods, qualification and acceptance conditions for rod assemblies with two adjustable ends with integrated bolts, designed to withstand static and dynamic loads possible for interior and substructure in the temperature range from − 55 °C to 85 °C. It is applicable whenever referenced.

For a complete overview see EN 4691-2.

Document History

DIN EN 4691-1
April 1, 2018
Aerospace series - Tie rod with integrated bolts - Part 1: Technical specification; German and English version EN 4691-1:2017
This standard specifies the required characteristics, inspection and test methods, qualification and acceptance conditions for rod assemblies with two adjustable ends with integrated bolts, designed...
June 1, 2016
Aerospace series - Tie rod with integrated bolts - Part 1: Technical specification; German and English version FprEN 4691-1:2016
A description is not available for this item.

References

Advertisement