DIN EN 4692

Aerospace series - Tie Rod with integrated bolts - Locking clip; German and English version EN 4692:2017

active, Most Current
Organization: DIN
Publication Date: 1 April 2018
Status: active
Page Count: 27
ICS Code (Components for aerospace construction): 49.035
scope:

This standard shows the locking clips for the construction kit of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature range −55 °C to 85 °C (EN 4691-2).

Document History

DIN EN 4692
April 1, 2018
Aerospace series - Tie Rod with integrated bolts - Locking clip; German and English version EN 4692:2017
This standard shows the locking clips for the construction kit of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the...
June 1, 2016
Aerospace series - Tie Rod with integrated bolts - Locking clip; German and English version FprEN 4692:2016
A description is not available for this item.

References

Advertisement