DIN EN 4691-2

Aerospace series - Tie rod with integrated bolts - Part 2: Overview construction kit; German and English version EN 4691-2:2018

active, Most Current
Organization: DIN
Publication Date: 1 April 2018
Status: active
Page Count: 26
ICS Code (Components for aerospace construction): 49.035
scope:

This European Standard presents the construction kit of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature range −55 °C to 85 °C.

Document History

DIN EN 4691-2
April 1, 2018
Aerospace series - Tie rod with integrated bolts - Part 2: Overview construction kit; German and English version EN 4691-2:2018
This European Standard presents the construction kit of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature...
June 1, 2016
Aerospace series - Tie rod with integrated bolts - Part 2: Overview construction kit; German and English version FprEN 4691-2:2016
A description is not available for this item.

References

Advertisement