DIN EN ISO 2143

Anodizing of aluminium and its alloys - Estimation of loss of absorptive power of anodic oxidation coatings after sealing - Dye-spot test with prior acid treatment (ISO 2143:2017)

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2018
Status: inactive
Page Count: 12
ICS Code (Surface treatment): 25.220.20
scope:

This document specifies a method of estimating the loss of absorptive power of anodic oxidation coatings that have undergone a sealing treatment, by dye absorption after acid pretreatment.

The method is suitable for use as a production control method and can be applicable to anodic oxidation coatings which may be subjected to weathering or aggressive environments, or where resistance to staining is important.

The method is not applicable to those coatings that

a) are formed on alloys containing more than 2 % copper or 4 % silicon,

b) are sealed by the dichromate process,

c) have been given supplementary processing, e.g. oiling, waxing or lacquering,

d) are coloured in deep shades, and

e) are less than 3 μm thickness.

The method is less appropriate where nickel or cobalt salts, or organic additives, have been added to baths used for hydrothermal sealing.

Document History

September 1, 2018
Anodizing of aluminium and its alloys - Estimation of loss of absorptive power of anodic oxidation coatings after sealing - Dye-spot test with prior acid treatment (ISO 2143:2017)
This document specifies a method of estimating the loss of absorptive power of anodic oxidation coatings that have undergone a sealing treatment, by dye absorption after acid pretreatment. The...
DIN EN ISO 2143
March 1, 2018
Anodizing of aluminium and its alloys - Estimation of loss of absorptive power of anodic oxidation coatings after sealing - Dye-spot test with prior acid treatment (ISO 2143:2017)
This document specifies a method of estimating the loss of absorptive power of anodic oxidation coatings that have undergone a sealing treatment, by dye absorption after acid pretreatment. The...
January 1, 2017
Anodizing of aluminium and its alloys - Estimation of loss of absorptive power of anodic oxidation coatings after sealing - Dye-spot test with prior acid treatment (ISO/DIS 2143:2016); German and English version prEN ISO 2143:2016
A description is not available for this item.
December 1, 2010
Anodizing of aluminium and its alloys - Estimation of loss of absorptive power of anodic oxidation coatings after sealing - Dye-spot test with prior acid treatment (ISO 2143:2010)
A description is not available for this item.

References

Advertisement