DIN EN 14225-2
Diving suits - Part 2: Dry suits - Requirements and test methods
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 March 2018 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
scope:
This European Standard specifies the construction and performance of dry suits for wear by divers for underwater activities where the user is breathing underwater. Marking, labelling, information meant to be provided at the point of sale and instructions for use are also specified.
Laboratory and practical performance tests are specified.
Document History
DIN EN 14225-2
March 1, 2018
Diving suits - Part 2: Dry suits - Requirements and test methods
This European Standard specifies the construction and performance of dry suits for wear by divers for underwater activities where the user is breathing underwater. Marking, labelling, information...
July 1, 2005
Diving suits - Part 2: Dry suits - Requirements and test methods
A description is not available for this item.