DIN EN ISO 14683
Thermal bridges in building construction - Linear thermal transmittance - Simplified methods and default values (ISO 14683:2017)
| Organization: | DIN |
| Publication Date: | 1 March 2018 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
scope:
This document deals with simplified methods for determining heat flows through linear thermal bridges which occur at junctions of building elements.
This document specifies requirements relating to thermal bridge catalogues and manual calculation methods.
Default values of linear thermal transmittance are given in Annex C.
NOTE Table 1 in the Introduction shows the relative position of this document within the set of EPB standards in the context of the modular structure as set out in ISO 52000-1.
Document History