DIN EN ISO 10211
Thermal bridges in building construction - Heat flows and surface temperatures - Detailed calculations (ISO 10211:2017)
| Organization: | DIN |
| Publication Date: | 1 March 2018 |
| Status: | active |
| Page Count: | 72 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
scope:
This document sets out the specifications for a three-dimensional and a two-dimensional geometrical model of a thermal bridge for the numerical calculation of
- heat flows, in order to assess the overall heat loss from a building or part of it, and
- minimum surface temperatures, in order to assess the risk of surface condensation. These specifications include the geometrical boundaries and subdivisions of the model, the thermal boundary conditions, and the thermal values and relationships to be used.
This document is based upon the following assumptions:
- all physical properties are independent of temperature;
- there are no heat sources within the building element.
This document can also be used for the derivation of linear and point thermal transmittances and of surface temperature factors.
NOTE Table 1 in the Introduction shows the relative position of this document within the set of EPB standards in the context of the modular structure as set out in ISO 52000-1.
Document History