GMW17480
Polyimide – 15% Graphite Powder Filled
| Organization: | GMW |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 4 |
scope:
Material Description. This specification applies to a 15% graphite powder filled polyimide. The material has a decomposition temperature that is in excess of +400 °C and shows no glass transition temperature or melting point.
Symbols. The material abbreviation according to ISO 11469 and ISO 1043 is >PI-GRAPHITE15<.
Applicability. Typical applications include the following: Transmission rotating seal rings, thrust washers or other wear and sealing applications where high load (high pressure-velocity (PV)) resistance, high temperature resistance, low wear/low friction are required.
Document History