GMW17480

Polyimide – 15% Graphite Powder Filled

inactive
Buy Now
Organization: GMW
Publication Date: 1 January 2016
Status: inactive
Page Count: 4
scope:

Material Description. This specification applies to a 15% graphite powder filled polyimide. The material has a decomposition temperature that is in excess of 400 °C and shows no glass transition temperature or melting point.

Symbols. The material abbreviation according to ISO 11469 and ISO 1043 is >PI-CD15<.

Applicability. Typical applications include the following: Transmission rotating seal rings, thrust washers or other wear and sealing applications where high load (high pressure-velocity (PV)) resistance, high temperature resistance, low wear/low friction are required.

Document History

February 1, 2018
Polyimide – 15% Graphite Powder Filled
Material Description. This specification applies to a 15% graphite powder filled polyimide. The material has a decomposition temperature that is in excess of +400 °C and shows no glass transition...
GMW17480
January 1, 2016
Polyimide – 15% Graphite Powder Filled
Material Description. This specification applies to a 15% graphite powder filled polyimide. The material has a decomposition temperature that is in excess of 400 °C and shows no glass transition...

References

Advertisement