NEMA - ANSI/NEMA HP 6

ELECTRICAL AND ELECTRONIC SILICONE AND SILICONE BRAIDED INSULATED, HOOK-UP WIRE, TYPES S (600 V), ZHS (600V), SS (1000 V), ZHSS (1000V), AND SSB BRAIDED (1000 V)

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2007
Status: inactive
Page Count: 24
scope:

This Standard Publication covers specific requirements for Silicone Rubber insulated stranded wire, designed to the internal wiring of high reliability electrical and electronic equipment. This Standards Publication addresses 600 V (Type S, ZHS) and 1000 V (Type SS, ZHSS and SSB) wire and permits continuous conductor temperature ratings of -55ºC to +150ºC (tin-copper) or +200ºC (silver-copper) with either tin-coated or silver-coated conductors. These types of hook-up wire are used when the following requirements are called for:

• High temperature resistance

• Low temperature resistance

• Good flexibility and flex life

• Solder iron resistance for easier solder terminations without potential damage

• Type ZHS, and ZHSS are used for applications requiring Low Smoke and Zero Halogen requirements.

Document History

January 1, 2021
Electrical and Electronic Silicone and Silicone Braided Insulated, Hook-Up Wire, Types S (600 V), ZHS (600 V), SS (1000 V), ZHSS (1000 V), SSB Braided (1000V) and ZHSSB Braided (1000 V)
1.1 Scope This Standard publication covers specific requirements for silicone rubber insulated stranded wire, designed for the internal wiring of high reliability electrical and electronic equipment....
January 1, 2013
Electrical and Electronic Silicone and Silicone Braided Insulated, Hook-Up Wire, Types S (600 V), ZHS (600 V), SS (1000 V), ZHSS (1000 V), and SSB Braided (1000 V)
This standard publication covers specific requirements for silicone rubber insulated stranded wire, designed for the internal wiring of high reliability electrical and electronic equipment. This...
ANSI/NEMA HP 6
January 1, 2007
ELECTRICAL AND ELECTRONIC SILICONE AND SILICONE BRAIDED INSULATED, HOOK-UP WIRE, TYPES S (600 V), ZHS (600V), SS (1000 V), ZHSS (1000V), AND SSB BRAIDED (1000 V)
This Standard Publication covers specific requirements for Silicone Rubber insulated stranded wire, designed to the internal wiring of high reliability electrical and electronic equipment. This...

References

Advertisement