NEMA - ANSI/NEMA HP 6
Electrical and Electronic Silicone and Silicone Braided Insulated, Hook-Up Wire, Types S (600 V), ZHS (600 V), SS (1000 V), ZHSS (1000 V), and SSB Braided (1000 V)
| Organization: | NEMA |
| Publication Date: | 1 January 2013 |
| Status: | active |
| Page Count: | 30 |
scope:
This standard publication covers specific requirements for silicone rubber insulated stranded wire, designed for the internal wiring of high reliability electrical and electronic equipment. This standards publication addresses 600 V (Type S, ZHS) and 1000 V (Type SS, ZHSS and SSB) wire and permits continuous conductor temperature ratings of -55ºC to +150ºC with tin-coated copper or -55 ºC to + 200 ºC with silver-coated copper. These types of hook-up wire are used when the following requirements are called for:
• High temperature resistance
• Low temperature resistance
• Good flexibility and flex life
• Solder iron resistance for easier solder terminations without potential damage
• Type ZHS, and ZHSS are used for applications requiring low smoke and zero halogen requirements
Document History