ISO 11297-1

Plastics piping systems for renovation of underground drainage and sewerage networks under pressure - Part 1: General

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2018
Status: active
Page Count: 26
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This document specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground drainage and sewerage networks under pressure, including both hydraulically and pneumatically pressurized systems. It is applicable to pipes and fittings, as manufactured, as well as to the installed lining system. It is not applicable to the existing pipeline or any non-structural sprayed coatings or annular filler.

This document gives the general requirements common to all relevant renovation techniques.

Document History

ISO 11297-1
March 1, 2018
Plastics piping systems for renovation of underground drainage and sewerage networks under pressure - Part 1: General
This document specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground drainage and sewerage networks under pressure, including...
May 1, 2013
Plastics piping systems for renovation of underground drainage and sewerage networks under pressure - Part 1: General
This is part of ISO 11297 specifies the requirements and test methods for plastics piping systems intended to be used for the renovation of underground drainage and sewerage networks under pressure....

References

Advertisement